Capital Lighting, Inc. 8-8000-4-109 Bathroom Fixtures-Four Lights 647086

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920219085 Category: Bath Lights Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920219085 Category: Bath Lights Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-8000-4-109 Bathroom Fixtures-Four Lights - 647086 - Capital Lighting, Inc.
Columbus, OH, USA
8-8000-4-109 Bathroom Fixtures-Four Lights
647086
8-8000-4-109 Bathroom Fixtures-Four Lights 647086
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920219085 Category: Bath Lights Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath Bar
UPC: 822920219085
Category: Bath Lights
Glass: White Frost
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647086
Product Name 8-8000-4-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details