Capital Lighting, Inc. 15409BZ Landscape Ltg.-Path & Spread 646894

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.12 Product Name: One Light Landscape Fixture UPC: 00640665154061 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.12 Product Name: One Light Landscape Fixture UPC: 00640665154061 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15409BZ Landscape Ltg.-Path & Spread - 646894 - Capital Lighting, Inc.
Columbus, OH, USA
15409BZ Landscape Ltg.-Path & Spread
646894
15409BZ Landscape Ltg.-Path & Spread 646894
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.12 Product Name: One Light Landscape Fixture UPC: 00640665154061 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.00
Height: 11.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Weight: 1.12
Product Name: One Light Landscape Fixture
UPC: 00640665154061
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646894
Product Name 15409BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details