Capital Lighting, Inc. 15413BZ Landscape Ltg.-Path & Spread 646893

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 00640665154115 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 00640665154115 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15413BZ Landscape Ltg.-Path & Spread - 646893 - Capital Lighting, Inc.
Columbus, OH, USA
15413BZ Landscape Ltg.-Path & Spread
646893
15413BZ Landscape Ltg.-Path & Spread 646893
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 00640665154115 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.00
Height: 17.75
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Bronze
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 00640665154115
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646893
Product Name 15413BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details