Capital Lighting, Inc. 15402BZ Landscape Ltg.-Path & Spread 646588

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15402BZ Landscape Ltg.-Path & Spread - 646588 - Capital Lighting, Inc.
Columbus, OH, USA
15402BZ Landscape Ltg.-Path & Spread
646588
15402BZ Landscape Ltg.-Path & Spread 646588
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 2.50
Bulb
Type: LED
Qty: 2
Wattage: 3
Finish: Bronze
Product Name: Two Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646588
Product Name 15402BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details