Capital Lighting, Inc. 3220OB Semi-Flush Mts.-Bowl Style 646533

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3220OB Semi-Flush Mts.-Bowl Style - 646533 - Capital Lighting, Inc.
Columbus, OH, USA
3220OB Semi-Flush Mts.-Bowl Style
646533
3220OB Semi-Flush Mts.-Bowl Style 646533
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646533
Product Name 3220OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details