PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Delicate Crystal Embellishments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 8.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 646235 |
| Product Name | FR43622PNI Sconces-Double Candle |
| Application | Residential |