Capital Lighting, Inc. FR53234BCA Bathroom Fixtures-Four Lights 646202

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
FR53234BCA Bathroom Fixtures-Four Lights - 646202 - Capital Lighting, Inc.
Columbus, OH, USA
FR53234BCA Bathroom Fixtures-Four Lights
646202
FR53234BCA Bathroom Fixtures-Four Lights 646202
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 9.00
Extension: 6.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Cashmere
Product Name: Bath
Category: Bath
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646202
Product Name FR53234BCA Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details