Capital Lighting, Inc. 6874-66-PL Bathroom Fixtures-Two Lights 645950

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.75 Extension: 4.25 Bulb Type: T8 G13 Qty: 2 Wattage: 25 Finish: Black Product Name: Two Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.75 Extension: 4.25 Bulb Type: T8 G13 Qty: 2 Wattage: 25 Finish: Black Product Name: Two Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6874-66-PL Bathroom Fixtures-Two Lights - 645950 - Capital Lighting, Inc.
Columbus, OH, USA
6874-66-PL Bathroom Fixtures-Two Lights
645950
6874-66-PL Bathroom Fixtures-Two Lights 645950
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.75 Extension: 4.25 Bulb Type: T8 G13 Qty: 2 Wattage: 25 Finish: Black Product Name: Two Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 7.75
Extension: 4.25
Bulb
Type: T8 G13
Qty: 2
Wattage: 25
Finish: Black
Product Name: Two Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645950
Product Name 6874-66-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details