Capital Lighting, Inc. SL808322 Mid. Chandeliers-Glass Up 645782

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sable Bronze Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004871 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sable Bronze Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004871 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL808322 Mid. Chandeliers-Glass Up - 645782 - Capital Lighting, Inc.
Columbus, OH, USA
SL808322 Mid. Chandeliers-Glass Up
645782
SL808322 Mid. Chandeliers-Glass Up 645782
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sable Bronze Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004871 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Sable Bronze
Weight: 38.34
Product Name: Nine Light Chandelier
UPC: 020389004871
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645782
Product Name SL808322 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details