Capital Lighting, Inc. WB1540ES Sconces-Single Glass 645743

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 5.17 Product Name: One Light Wall Torchier UPC: 014817406238 Category: Wall Glass: Burlwood Cased Safety Rating: UL Wire: 8`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 5.17 Product Name: One Light Wall Torchier UPC: 014817406238 Category: Wall Glass: Burlwood Cased Safety Rating: UL Wire: 8`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
WB1540ES Sconces-Single Glass - 645743 - Capital Lighting, Inc.
Columbus, OH, USA
WB1540ES Sconces-Single Glass
645743
WB1540ES Sconces-Single Glass 645743
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 5.17 Product Name: One Light Wall Torchier UPC: 014817406238 Category: Wall Glass: Burlwood Cased Safety Rating: UL Wire: 8`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 33.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 5.17
Product Name: One Light Wall Torchier
UPC: 014817406238
Category: Wall
Glass: Burlwood Cased
Safety Rating: UL
Wire: 8``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645743
Product Name WB1540ES Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details