Capital Lighting, Inc. SL806615 Pendants-Drum Shade 645728

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13.06 Product Name: Three Light Chandelier UPC: 020389004208 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13.06 Product Name: Three Light Chandelier UPC: 020389004208 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL806615 Pendants-Drum Shade - 645728 - Capital Lighting, Inc.
Columbus, OH, USA
SL806615 Pendants-Drum Shade
645728
SL806615 Pendants-Drum Shade 645728
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13.06 Product Name: Three Light Chandelier UPC: 020389004208 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 13.06
Product Name: Three Light Chandelier
UPC: 020389004208
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645728
Product Name SL806615 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details