Capital Lighting, Inc. SL80414 Mid. Chandeliers-Glass Up 645726

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 18.07 Product Name: Five Light Chandelier UPC: 020389004291 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 18.07 Product Name: Five Light Chandelier UPC: 020389004291 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80414 Mid. Chandeliers-Glass Up - 645726 - Capital Lighting, Inc.
Columbus, OH, USA
SL80414 Mid. Chandeliers-Glass Up
645726
SL80414 Mid. Chandeliers-Glass Up 645726
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 18.07 Product Name: Five Light Chandelier UPC: 020389004291 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 18.07
Product Name: Five Light Chandelier
UPC: 020389004291
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645726
Product Name SL80414 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details