Capital Lighting, Inc. SL80404 Mid. Chandeliers-Glass Down 645724

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389004284 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389004284 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80404 Mid. Chandeliers-Glass Down - 645724 - Capital Lighting, Inc.
Columbus, OH, USA
SL80404 Mid. Chandeliers-Glass Down
645724
SL80404 Mid. Chandeliers-Glass Down 645724
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389004284 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 11.86
Product Name: Three Light Chandelier
UPC: 020389004284
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645724
Product Name SL80404 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details