Capital Lighting, Inc. 60-4107 Semi-Flush Mts.-Bowl Style 645671

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923641077 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923641077 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4107 Semi-Flush Mts.-Bowl Style - 645671 - Capital Lighting, Inc.
Columbus, OH, USA
60-4107 Semi-Flush Mts.-Bowl Style
645671
60-4107 Semi-Flush Mts.-Bowl Style 645671
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923641077 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923641077
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645671
Product Name 60-4107 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details