Capital Lighting, Inc. 60-4204 Bathroom Fixtures-Four Lights 645656

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923642043 Category: Vanity Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923642043 Category: Vanity Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4204 Bathroom Fixtures-Four Lights - 645656 - Capital Lighting, Inc.
Columbus, OH, USA
60-4204 Bathroom Fixtures-Four Lights
645656
60-4204 Bathroom Fixtures-Four Lights 645656
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923642043 Category: Vanity Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Bronze
Product Name: Four Light Vanity
UPC: 045923642043
Category: Vanity
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645656
Product Name 60-4204 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details