Capital Lighting, Inc. 60-4142 Bathroom Fixtures-Two Lights 645633

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923641428 Category: Vanity Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923641428 Category: Vanity Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4142 Bathroom Fixtures-Two Lights - 645633 - Capital Lighting, Inc.
Columbus, OH, USA
60-4142 Bathroom Fixtures-Two Lights
645633
60-4142 Bathroom Fixtures-Two Lights 645633
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923641428 Category: Vanity Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923641428
Category: Vanity
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645633
Product Name 60-4142 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details