Capital Lighting, Inc. 60-4185 Mid. Chandeliers-Glass Up 645609

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923641855 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923641855 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4185 Mid. Chandeliers-Glass Up - 645609 - Capital Lighting, Inc.
Columbus, OH, USA
60-4185 Mid. Chandeliers-Glass Up
645609
60-4185 Mid. Chandeliers-Glass Up 645609
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923641855 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923641855
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645609
Product Name 60-4185 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details