Capital Lighting, Inc. SL860778 Semi-Flush Mts.-Bowl Style 645492

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004420 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004420 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL860778 Semi-Flush Mts.-Bowl Style - 645492 - Capital Lighting, Inc.
Columbus, OH, USA
SL860778 Semi-Flush Mts.-Bowl Style
645492
SL860778 Semi-Flush Mts.-Bowl Style 645492
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004420 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11.86
Product Name: Three Light Pendant
UPC: 020389004420
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645492
Product Name SL860778 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details