Capital Lighting, Inc. SL860715 Semi-Flush Mts.-Bowl Style 645490

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004413 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004413 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL860715 Semi-Flush Mts.-Bowl Style - 645490 - Capital Lighting, Inc.
Columbus, OH, USA
SL860715 Semi-Flush Mts.-Bowl Style
645490
SL860715 Semi-Flush Mts.-Bowl Style 645490
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Pendant UPC: 020389004413 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 11.86
Product Name: Three Light Pendant
UPC: 020389004413
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645490
Product Name SL860715 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details