Capital Lighting, Inc. 60-4265 Mid. Chandeliers-Glass Up 645489

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923642654 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923642654 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4265 Mid. Chandeliers-Glass Up - 645489 - Capital Lighting, Inc.
Columbus, OH, USA
60-4265 Mid. Chandeliers-Glass Up
645489
60-4265 Mid. Chandeliers-Glass Up 645489
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923642654 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923642654
Category: Chandeliers
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645489
Product Name 60-4265 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details