Capital Lighting, Inc. 60-4266 Mid. Chandeliers-Glass Up 645487

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642661 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642661 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4266 Mid. Chandeliers-Glass Up - 645487 - Capital Lighting, Inc.
Columbus, OH, USA
60-4266 Mid. Chandeliers-Glass Up
645487
60-4266 Mid. Chandeliers-Glass Up 645487
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642661 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 045923642661
Category: Chandeliers
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645487
Product Name 60-4266 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details