Capital Lighting, Inc. SL860915 Semi-Flush Mts.-Drum Shade 645479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004703 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004703 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL860915 Semi-Flush Mts.-Drum Shade - 645479 - Capital Lighting, Inc.
Columbus, OH, USA
SL860915 Semi-Flush Mts.-Drum Shade
645479
SL860915 Semi-Flush Mts.-Drum Shade 645479
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004703 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 8.01
Product Name: Two Light Ceiling Fixture
UPC: 020389004703
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645479
Product Name SL860915 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details