Capital Lighting, Inc. SL891778 Pendants-Bowl Style 645464

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004598 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004598 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891778 Pendants-Bowl Style - 645464 - Capital Lighting, Inc.
Columbus, OH, USA
SL891778 Pendants-Bowl Style
645464
SL891778 Pendants-Bowl Style 645464
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004598 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.6
Product Name: Three Light Pendant
UPC: 020389004598
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645464
Product Name SL891778 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details