Capital Lighting, Inc. SL891015 Mini Pendants-Chain 645441

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389004642 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389004642 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891015 Mini Pendants-Chain - 645441 - Capital Lighting, Inc.
Columbus, OH, USA
SL891015 Mini Pendants-Chain
645441
SL891015 Mini Pendants-Chain 645441
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389004642 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 4.83
Product Name: One Light Pendant
UPC: 020389004642
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645441
Product Name SL891015 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details