Capital Lighting, Inc. SL892715 Foyer/Hall Lanterns-Open Frame 645437

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004475 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004475 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL892715 Foyer/Hall Lanterns-Open Frame - 645437 - Capital Lighting, Inc.
Columbus, OH, USA
SL892715 Foyer/Hall Lanterns-Open Frame
645437
SL892715 Foyer/Hall Lanterns-Open Frame 645437
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004475 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Weight: 9.18
Product Name: Four Light Chandelier
UPC: 020389004475
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645437
Product Name SL892715 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details