Capital Lighting, Inc. 60-4007 Semi-Flush Mts.-Bowl Style 645427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923640070 Category: Semi-Flush Glass: Sandstone Etched Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923640070 Category: Semi-Flush Glass: Sandstone Etched Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4007 Semi-Flush Mts.-Bowl Style - 645427 - Capital Lighting, Inc.
Columbus, OH, USA
60-4007 Semi-Flush Mts.-Bowl Style
645427
60-4007 Semi-Flush Mts.-Bowl Style 645427
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923640070 Category: Semi-Flush Glass: Sandstone Etched Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Semi-Flush
UPC: 045923640070
Category: Semi-Flush
Glass: Sandstone Etched
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645427
Product Name 60-4007 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details