Capital Lighting, Inc. 60-4249 Mid. Chandeliers-Glass Up 645399

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Patina Bronze Product Name: 12 Light Chandelier UPC: 045923642494 Category: Chandeliers Glass: Sienna Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Patina Bronze Product Name: 12 Light Chandelier UPC: 045923642494 Category: Chandeliers Glass: Sienna Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4249 Mid. Chandeliers-Glass Up - 645399 - Capital Lighting, Inc.
Columbus, OH, USA
60-4249 Mid. Chandeliers-Glass Up
645399
60-4249 Mid. Chandeliers-Glass Up 645399
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Patina Bronze Product Name: 12 Light Chandelier UPC: 045923642494 Category: Chandeliers Glass: Sienna Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Patina Bronze
Product Name: 12 Light Chandelier
UPC: 045923642494
Category: Chandeliers
Glass: Sienna
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645399
Product Name 60-4249 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details