PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 55.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923644320
Category: Pendants
Glass: Khaki
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645314 |
| Product Name | 60-4432 Pendants-Fabric Shade |
| Application | Residential |