Capital Lighting, Inc. 60-4447 Flush Mounts-Drum Shades 645312

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Flush Mount UPC: 045923644474 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Flush Mount UPC: 045923644474 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4447 Flush Mounts-Drum Shades - 645312 - Capital Lighting, Inc.
Columbus, OH, USA
60-4447 Flush Mounts-Drum Shades
645312
60-4447 Flush Mounts-Drum Shades 645312
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Flush Mount UPC: 045923644474 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Flush Mount
UPC: 045923644474
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645312
Product Name 60-4447 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details