Capital Lighting, Inc. 60-4443 Pendants-Drum Shade 645309

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644436 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644436 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4443 Pendants-Drum Shade - 645309 - Capital Lighting, Inc.
Columbus, OH, USA
60-4443 Pendants-Drum Shade
645309
60-4443 Pendants-Drum Shade 645309
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644436 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.37
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 045923644436
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645309
Product Name 60-4443 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details