Capital Lighting, Inc. 60-4069 Flush Mounts-Other 645176

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640698 Category: Flush Mounts Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640698 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4069 Flush Mounts-Other - 645176 - Capital Lighting, Inc.
Columbus, OH, USA
60-4069 Flush Mounts-Other
645176
60-4069 Flush Mounts-Other 645176
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640698 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Hazel Bronze
Product Name: Six Light Flush Mount
UPC: 045923640698
Category: Flush Mounts
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645176
Product Name 60-4069 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details