Capital Lighting, Inc. 27665 Lamps-Table Lamps 645027

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977276655 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977276655 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27665 Lamps-Table Lamps - 645027 - Capital Lighting, Inc.
Columbus, OH, USA
27665 Lamps-Table Lamps
645027
27665 Lamps-Table Lamps 645027
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977276655 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 36.25
Length 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977276655
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645027
Product Name 27665 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details