Capital Lighting, Inc. 27366 Lamps-Table Lamps 645007

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977273661 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977273661 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27366 Lamps-Table Lamps - 645007 - Capital Lighting, Inc.
Columbus, OH, USA
27366 Lamps-Table Lamps
645007
27366 Lamps-Table Lamps 645007
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977273661 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977273661
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645007
Product Name 27366 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details