Capital Lighting, Inc. 3936WG-470 Mid. Chandeliers-Drum Shades 642893

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069318 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069318 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3936WG-470 Mid. Chandeliers-Drum Shades - 642893 - Capital Lighting, Inc.
Columbus, OH, USA
3936WG-470 Mid. Chandeliers-Drum Shades
642893
3936WG-470 Mid. Chandeliers-Drum Shades 642893
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069318 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Bulb
Qty: 6
Wattage: 60
Finish: Winter Gold
Product Name: Six Light Chandelier
UPC: 841224069318
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642893
Product Name 3936WG-470 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details