Capital Lighting, Inc. LR5005RZ Mid. Chandeliers-Pillar Candle 642714

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rustic Bronze Weight: 48 Product Name: Five Light Chandelier UPC: 611728158692 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rustic Bronze Weight: 48 Product Name: Five Light Chandelier UPC: 611728158692 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LR5005RZ Mid. Chandeliers-Pillar Candle - 642714 - Capital Lighting, Inc.
Columbus, OH, USA
LR5005RZ Mid. Chandeliers-Pillar Candle
642714
LR5005RZ Mid. Chandeliers-Pillar Candle 642714
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rustic Bronze Weight: 48 Product Name: Five Light Chandelier UPC: 611728158692 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rustic Bronze
Weight: 48
Product Name: Five Light Chandelier
UPC: 611728158692
Category: Chandelier
Glass: Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642714
Product Name LR5005RZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details