Capital Lighting, Inc. 45283AP Bathroom Fixtures-Three Lights 642682

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927325134 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927325134 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45283AP Bathroom Fixtures-Three Lights - 642682 - Capital Lighting, Inc.
Columbus, OH, USA
45283AP Bathroom Fixtures-Three Lights
642682
45283AP Bathroom Fixtures-Three Lights 642682
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927325134 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 3
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927325134
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642682
Product Name 45283AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details