Capital Lighting, Inc. 45282AP Bathroom Fixtures-Two Lights 642681

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325110 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325110 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45282AP Bathroom Fixtures-Two Lights - 642681 - Capital Lighting, Inc.
Columbus, OH, USA
45282AP Bathroom Fixtures-Two Lights
642681
45282AP Bathroom Fixtures-Two Lights 642681
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325110 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 2
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927325110
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642681
Product Name 45282AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details