Capital Lighting, Inc. 42028CH Sconces-Other 642644

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.94 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927324021 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.94 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927324021 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42028CH Sconces-Other - 642644 - Capital Lighting, Inc.
Columbus, OH, USA
42028CH Sconces-Other
642644
42028CH Sconces-Other 642644
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.94 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927324021 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.94
Extension: 7.6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927324021
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642644
Product Name 42028CH Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details