Capital Lighting, Inc. 42031CH Mid. Chandeliers-Other 642641

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 31.56 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 24.95 Product Name: Nine Light Chandelier UPC: 783927324038 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 31.56 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 24.95 Product Name: Nine Light Chandelier UPC: 783927324038 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
42031CH Mid. Chandeliers-Other - 642641 - Capital Lighting, Inc.
Columbus, OH, USA
42031CH Mid. Chandeliers-Other
642641
42031CH Mid. Chandeliers-Other 642641
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 31.56 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 24.95 Product Name: Nine Light Chandelier UPC: 783927324038 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 31.56
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 24.95
Product Name: Nine Light Chandelier
UPC: 783927324038
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642641
Product Name 42031CH Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details