Capital Lighting, Inc. 42543CH Sconces-Double Candle 642620

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.4 Product Name: Two Light Wall Fixture UPC: 783927323635 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.4 Product Name: Two Light Wall Fixture UPC: 783927323635 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42543CH Sconces-Double Candle - 642620 - Capital Lighting, Inc.
Columbus, OH, USA
42543CH Sconces-Double Candle
642620
42543CH Sconces-Double Candle 642620
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.4 Product Name: Two Light Wall Fixture UPC: 783927323635 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 3.4
Product Name: Two Light Wall Fixture
UPC: 783927323635
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642620
Product Name 42543CH Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details