Capital Lighting, Inc. 3875PN-495 Pendants-Drum Shade 642580

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069653 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069653 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3875PN-495 Pendants-Drum Shade - 642580 - Capital Lighting, Inc.
Columbus, OH, USA
3875PN-495 Pendants-Drum Shade
642580
3875PN-495 Pendants-Drum Shade 642580
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069653 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 59.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 841224069653
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642580
Product Name 3875PN-495 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details