Capital Lighting, Inc. 9958FG/BMB Lamps-Table Lamps 642531

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 8.69 Product Name: One Light Table Torchiere UPC: 014817404265 Category: Lamps Glass: Burlwood Cased Safety Rating: UL Wire: 6`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 8.69 Product Name: One Light Table Torchiere UPC: 014817404265 Category: Lamps Glass: Burlwood Cased Safety Rating: UL Wire: 6`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9958FG/BMB Lamps-Table Lamps - 642531 - Capital Lighting, Inc.
Columbus, OH, USA
9958FG/BMB Lamps-Table Lamps
642531
9958FG/BMB Lamps-Table Lamps 642531
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 8.69 Product Name: One Light Table Torchiere UPC: 014817404265 Category: Lamps Glass: Burlwood Cased Safety Rating: UL Wire: 6`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Firenze Gold
Weight: 8.69
Product Name: One Light Table Torchiere
UPC: 014817404265
Category: Lamps
Glass: Burlwood Cased
Safety Rating: UL
Wire: 6``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642531
Product Name 9958FG/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details