Capital Lighting, Inc. 9965PB/BS Lamps-Table Lamps 642514

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 12.76 Product Name: One Light Table Lamp UPC: 014817403503 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 12.76 Product Name: One Light Table Lamp UPC: 014817403503 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9965PB/BS Lamps-Table Lamps - 642514 - Capital Lighting, Inc.
Columbus, OH, USA
9965PB/BS Lamps-Table Lamps
642514
9965PB/BS Lamps-Table Lamps 642514
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 12.76 Product Name: One Light Table Lamp UPC: 014817403503 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Bulb
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 12.76
Product Name: One Light Table Lamp
UPC: 014817403503
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642514
Product Name 9965PB/BS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details