Capital Lighting, Inc. D1711 Lamps-Table Lamps 642407

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119019178 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119019178 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1711 Lamps-Table Lamps - 642407 - Capital Lighting, Inc.
Columbus, OH, USA
D1711 Lamps-Table Lamps
642407
D1711 Lamps-Table Lamps 642407
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119019178 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119019178
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642407
Product Name D1711 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details