Capital Lighting, Inc. D1713 Lamps-Table Lamps 642406

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss Black Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119019192 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss Black Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119019192 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1713 Lamps-Table Lamps - 642406 - Capital Lighting, Inc.
Columbus, OH, USA
D1713 Lamps-Table Lamps
642406
D1713 Lamps-Table Lamps 642406
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss Black Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119019192 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Gloss Black
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119019192
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642406
Product Name D1713 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details