Capital Lighting, Inc. F2623/3OBZ Semi-Flush Mts.-Candle 642275

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.17 Product Name: Three Light Mini UPC: 014817409659 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.17 Product Name: Three Light Mini UPC: 014817409659 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2623/3OBZ Semi-Flush Mts.-Candle - 642275 - Capital Lighting, Inc.
Columbus, OH, USA
F2623/3OBZ Semi-Flush Mts.-Candle
642275
F2623/3OBZ Semi-Flush Mts.-Candle 642275
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.17 Product Name: Three Light Mini UPC: 014817409659 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Bronze
Weight: 5.17
Product Name: Three Light Mini
UPC: 014817409659
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642275
Product Name F2623/3OBZ Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details