Capital Lighting, Inc. 3890-363 GB Large Chandeliers-Glass Shade 642163

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

Suppliers

Company
Product
Description
Supplier Links
3890-363 GB Large Chandeliers-Glass Shade - 642163 - Capital Lighting, Inc.
Columbus, OH, USA
3890-363 GB Large Chandeliers-Glass Shade
642163
3890-363 GB Large Chandeliers-Glass Shade 642163
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 49.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Golden Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Sq Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 12`
Wire: 15`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642163
Product Name 3890-363 GB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details