Capital Lighting, Inc. 10018FG Lamps-Table Lamps 639762

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.58 Product Name: One Light Table Lamp UPC: 014817421194 Category: Lamps Glass: Cream Lacquered Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.58 Product Name: One Light Table Lamp UPC: 014817421194 Category: Lamps Glass: Cream Lacquered Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10018FG Lamps-Table Lamps - 639762 - Capital Lighting, Inc.
Columbus, OH, USA
10018FG Lamps-Table Lamps
639762
10018FG Lamps-Table Lamps 639762
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.58 Product Name: One Light Table Lamp UPC: 014817421194 Category: Lamps Glass: Cream Lacquered Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 8.58
Product Name: One Light Table Lamp
UPC: 014817421194
Category: Lamps
Glass: Cream Lacquered Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639762
Product Name 10018FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details