Capital Lighting, Inc. 10017DBLW Lamps-Table Lamps 639760

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Burlwood Weight: 8.03 Product Name: One Light Table Lamp UPC: 014817420906 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Burlwood Weight: 8.03 Product Name: One Light Table Lamp UPC: 014817420906 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10017DBLW Lamps-Table Lamps - 639760 - Capital Lighting, Inc.
Columbus, OH, USA
10017DBLW Lamps-Table Lamps
639760
10017DBLW Lamps-Table Lamps 639760
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Burlwood Weight: 8.03 Product Name: One Light Table Lamp UPC: 014817420906 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Burlwood
Weight: 8.03
Product Name: One Light Table Lamp
UPC: 014817420906
Category: Lamps
Glass: Cany
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639760
Product Name 10017DBLW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details