Capital Lighting, Inc. 10002DSC Lamps-Table Lamps 639743

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Crackle Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817421941 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Crackle Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817421941 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10002DSC Lamps-Table Lamps - 639743 - Capital Lighting, Inc.
Columbus, OH, USA
10002DSC Lamps-Table Lamps
639743
10002DSC Lamps-Table Lamps 639743
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Crackle Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817421941 Category: Lamps Glass: Sand Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Desert Sand Crackle
Weight: 7.7
Product Name: One Light Table Lamp
UPC: 014817421941
Category: Lamps
Glass: Sand Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639743
Product Name 10002DSC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details